Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace 2M803-004-01NF8-28PX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M803 Circular Connector is a receptacle designed for in-line applications with 8 positions and a bayonet coupling mechanism. It features a lightweight construction, making it suitable for light-duty applications that require frequent disconnection. The connector supports up to 1,000 mating cycles and is constructed from aluminum alloy or stainless steel, with gold-plated copper alloy contacts. The 2M803 is not rated for immersion and is intended for general-purpose connections that will not be exposed to harsh environmental conditions for extended periods. It operates within a temperature range of -65°C to +150°C and offers a minimum insulation resistance of 5,000 megaohms. The connector is compatible with various termination styles, including crimp pin contacts, and is available with multiple shell sizes and configurations. Engineers should consider this connector for applications where weight reduction and ease of use are critical, particularly in environments where quick disconnects are necessary.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M803 Circular Connector is a receptacle designed for in-line applications with 8 positions and a bayonet coupling mechanism. It features a lightweight construction, making it suitable for light-duty applications that require frequent disconnection. The connector supports up to 1,000 mating cycles and is constructed from aluminum alloy or stainless steel, with gold-plated copper alloy contacts. The 2M803 is not rated for immersion and is intended for general-purpose connections that will not be exposed to harsh environmental conditions for extended periods. It operates within a temperature range of -65°C to +150°C and offers a minimum insulation resistance of 5,000 megaohms. The connector is compatible with various termination styles, including crimp pin contacts, and is available with multiple shell sizes and configurations. Engineers should consider this connector for applications where weight reduction and ease of use are critical, particularly in environments where quick disconnects are necessary.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace - 43X3391 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace
43X3391
Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace 43X3391
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43X3391
Product Name Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details