Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace 2M803-004-01NF6-4SX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace - 28X6227 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace
28X6227
Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace 28X6227
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6227
Product Name Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details