Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-6, 6 Position, In Line; Product Range Amphenol Aerospace 2M803-004-01MT6-6SY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-6, 6 Position, In Line; Product Range Amphenol Aerospace - 28X6083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-6, 6 Position, In Line; Product Range Amphenol Aerospace
28X6083
Circular Connector, Receptacle, 6-6, 6 Position, In Line; Product Range Amphenol Aerospace 28X6083
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6083
Product Name Circular Connector, Receptacle, 6-6, 6 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2204 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers