The Circular Connector, Receptacle, 6-23, 6 Position, In Line, part of the Amphenol Aerospace 2M Series, features a bayonet coupling style for quick and secure mating. It is designed for light-duty applications requiring frequent disconnection and is suitable for environments where exposure to the elements is limited. The connector supports up to 6 contacts and is constructed from aluminum alloy or stainless steel, with gold-plated copper alloy contacts. It has an operating temperature range of -65°C to +150°C and offers a minimum insulation resistance of 5,000 megaohms. The connector is RoHS compliant, ensuring it meets environmental standards. Its lightweight design and compact size make it ideal for applications with space constraints.
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28X6074 |
| Product Name | Circular Connector, Receptacle, 6-23, 6 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |