The Amphenol Aerospace 2M803 Circular Connector is a receptacle designed for in-line applications with a 10-position configuration. It features a 1/4 turn bayonet coupling mechanism, allowing for quick and secure mating. The connector is constructed from aluminum alloy or stainless steel, ensuring durability while maintaining a lightweight profile. It supports a maximum of 26 contacts and is rated for a minimum of 1,000 mating cycles. The operating temperature range is from -65°C to +150°C, making it suitable for various environments. However, it is not rated for immersion and is intended for general-purpose connections. The connector is RoHS compliant, aligning with modern environmental standards.
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 43X3183 |
| Product Name | Circular Connector, Receptacle, 10-26, 10 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |