The Amphenol Aerospace Circular Connector, Receptacle, part number 28X6141, features a 14-position in-line design with a bayonet coupling style. It is part of the 2M series, which is known for its lightweight and compact construction, making it suitable for applications where space and weight are critical. The connector is designed for crimp socket contacts and is RoHS compliant. It has a maximum operating temperature range of -65°C to +150°C and offers a minimum insulation resistance of 5,000 megaohms. The connector is not rated for immersion, making it ideal for general-purpose connections that are not exposed to harsh environmental conditions. The materials used include aluminum or stainless steel for the shell, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. This product is suitable for applications requiring frequent disconnects and is compatible with various mounting styles.
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28X6141 |
| Product Name | Circular Connector, Receptacle, 14-55, 14 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |