Amphenol Aerospace Corporation Circular Connector, Receptacle, 7-10, 7 Position, Jam Nut; Product Range Amphenol Aerospace 2M803-003-07ZNU7-10PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7-10, 7 Position, Jam Nut; Product Range Amphenol Aerospace - 42X5650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7-10, 7 Position, Jam Nut; Product Range Amphenol Aerospace
42X5650
Circular Connector, Receptacle, 7-10, 7 Position, Jam Nut; Product Range Amphenol Aerospace 42X5650
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 7 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X5650
Product Name Circular Connector, Receptacle, 7-10, 7 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details