Amphenol Aerospace Corporation Circular Connector, Receptacle, 12-220, 12 Position, Jam Nut; Product Range Amphenol Aerospace 2M803-003-07ZNU12-220PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-220, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-220, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12-220, 12 Position, Jam Nut; Product Range Amphenol Aerospace - 42X5615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-220, 12 Position, Jam Nut; Product Range Amphenol Aerospace
42X5615
Circular Connector, Receptacle, 12-220, 12 Position, Jam Nut; Product Range Amphenol Aerospace 42X5615
CIRCULAR CONNECTOR, RECEPTACLE, 12-220, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12-220, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X5615
Product Name Circular Connector, Receptacle, 12-220, 12 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products