Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace 2M803-003-07NF9-4SX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace - 27X3721 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace
27X3721
Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace 27X3721
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X3721
Product Name Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details