CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96W5881 |
| Product Name | Circular Connector, Receptacle, 6-7, 6 Position, Jam Nut; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |