Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace 2M803-003-07M9-4SX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M803 Circular Connector is a jam nut receptacle designed for light-duty applications requiring frequent disconnects. It features a 1/4 turn bayonet coupling mechanism, allowing for quick and secure mating. The connector supports up to 9 positions with crimp socket contacts and is constructed from aluminum alloy or stainless steel, ensuring durability. It is rated for a temperature range of -65°C to +150°C and offers a minimum insulation resistance of 5,000 megaohms. The 2M803 is not rated for immersion, making it suitable for general-purpose connections that are not exposed to harsh environmental conditions. With a lightweight design and a variety of configurations available, this connector is ideal for applications where space and weight are critical considerations.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M803 Circular Connector is a jam nut receptacle designed for light-duty applications requiring frequent disconnects. It features a 1/4 turn bayonet coupling mechanism, allowing for quick and secure mating. The connector supports up to 9 positions with crimp socket contacts and is constructed from aluminum alloy or stainless steel, ensuring durability. It is rated for a temperature range of -65°C to +150°C and offers a minimum insulation resistance of 5,000 megaohms. The 2M803 is not rated for immersion, making it suitable for general-purpose connections that are not exposed to harsh environmental conditions. With a lightweight design and a variety of configurations available, this connector is ideal for applications where space and weight are critical considerations.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace - 27X3670 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace
27X3670
Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace 27X3670
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X3670
Product Name Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - P213E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details