Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace 2M803-003-07M6-6PN

Description
M803 6C 6#23 PIN RECP OM
Request a Quote Datasheet
Description
M803 6C 6#23 PIN RECP OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M803-003-07M6-6PN - PEI-Genesis
Philadelphia, PA, United States
M803 6C 6#23 PIN RECP OM

M803 6C 6#23 PIN RECP OM

Buy Now
Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace - 96W5864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace
96W5864
Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace 96W5864
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M803-003-07M6-6PN 96W5864
Product Name Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data