Amphenol Aerospace Corporation Circular Connector, Receptacle, 14-5, 14 Position, Flange; Product Range Amphenol Aerospace 2M803-003-02NF14-5PX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 14-5, 14 Position, Flange from the Amphenol Aerospace 2M Series features a bayonet coupling style, which allows for quick and secure mating. This connector is designed for applications requiring a reliable connection with a total of 14 positions. It utilizes crimp pin contacts and is suitable for flange mounting. The connector is constructed from aluminum alloy or stainless steel, ensuring durability in various environments. It is important to note that this specific model is not rated for immersion and is intended for general-purpose connections. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 14-5, 14 Position, Flange from the Amphenol Aerospace 2M Series features a bayonet coupling style, which allows for quick and secure mating. This connector is designed for applications requiring a reliable connection with a total of 14 positions. It utilizes crimp pin contacts and is suitable for flange mounting. The connector is constructed from aluminum alloy or stainless steel, ensuring durability in various environments. It is important to note that this specific model is not rated for immersion and is intended for general-purpose connections. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-5, 14 Position, Flange; Product Range Amphenol Aerospace - 42X5319 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-5, 14 Position, Flange; Product Range Amphenol Aerospace
42X5319
Circular Connector, Receptacle, 14-5, 14 Position, Flange; Product Range Amphenol Aerospace 42X5319
CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X5319
Product Name Circular Connector, Receptacle, 14-5, 14 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAN7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details