Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-2, 8 Position, Flange; Product Range Amphenol Aerospace 2M803-003-02M8-2PX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 8 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 8 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-2, 8 Position, Flange; Product Range Amphenol Aerospace - 42X5289 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-2, 8 Position, Flange; Product Range Amphenol Aerospace
42X5289
Circular Connector, Receptacle, 8-2, 8 Position, Flange; Product Range Amphenol Aerospace 42X5289
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 8 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 8 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X5289
Product Name Circular Connector, Receptacle, 8-2, 8 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details