Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-13, 8 Position, Flange; Product Range Amphenol Aerospace 2M803-003-02M8-13PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-13, 8 Position, Flange; Product Range Amphenol Aerospace - 42X5287 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-13, 8 Position, Flange; Product Range Amphenol Aerospace
42X5287
Circular Connector, Receptacle, 8-13, 8 Position, Flange; Product Range Amphenol Aerospace 42X5287
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X5287
Product Name Circular Connector, Receptacle, 8-13, 8 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Plug - NECU-M-S-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers