Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-7, 6 Position, Flange; Product Range Amphenol Aerospace 2M803-003-02M6-7PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-7, 6 Position, Flange; Product Range Amphenol Aerospace - 42X5281 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-7, 6 Position, Flange; Product Range Amphenol Aerospace
42X5281
Circular Connector, Receptacle, 6-7, 6 Position, Flange; Product Range Amphenol Aerospace 42X5281
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X5281
Product Name Circular Connector, Receptacle, 6-7, 6 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8829B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details