Amphenol Aerospace Corporation Circular Connector, Receptacle, 12-201, 12 Position, Flange; Product Range Amphenol Aerospace 2M803-003-02M12-201SX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-201, 12 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-201, 12 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 12-201, 12 Position, Flange from Amphenol Aerospace features a bayonet coupling style, allowing for quick and secure connections. It is designed for use in applications requiring a robust and reliable connection with 12 crimp socket contacts. The connector is RoHS compliant, ensuring it meets environmental standards. The flange mount style facilitates easy installation in various configurations. This connector is suitable for general-purpose applications but is not rated for immersion, making it ideal for environments where exposure to the elements is limited. The materials used include aluminum alloy or stainless steel for the shell, with fluorosilicone rubber gaskets for environmental sealing.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 12-201, 12 Position, Flange from Amphenol Aerospace features a bayonet coupling style, allowing for quick and secure connections. It is designed for use in applications requiring a robust and reliable connection with 12 crimp socket contacts. The connector is RoHS compliant, ensuring it meets environmental standards. The flange mount style facilitates easy installation in various configurations. This connector is suitable for general-purpose applications but is not rated for immersion, making it ideal for environments where exposure to the elements is limited. The materials used include aluminum alloy or stainless steel for the shell, with fluorosilicone rubber gaskets for environmental sealing.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12-201, 12 Position, Flange; Product Range Amphenol Aerospace - 82X2921 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-201, 12 Position, Flange; Product Range Amphenol Aerospace
82X2921
Circular Connector, Receptacle, 12-201, 12 Position, Flange; Product Range Amphenol Aerospace 82X2921
CIRCULAR CONNECTOR, RECEPTACLE, 12-201, 12 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12-201, 12 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X2921
Product Name Circular Connector, Receptacle, 12-201, 12 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers