Amphenol Aerospace Corporation Circular Connector, Receptacle, 12-220, 12 Position, In Line; Product Range Amphenol Aerospace 2M803-003-01ZNU12-220PX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-220, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-220, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12-220, 12 Position, In Line; Product Range Amphenol Aerospace - 42X5127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-220, 12 Position, In Line; Product Range Amphenol Aerospace
42X5127
Circular Connector, Receptacle, 12-220, 12 Position, In Line; Product Range Amphenol Aerospace 42X5127
CIRCULAR CONNECTOR, RECEPTACLE, 12-220, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12-220, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X5127
Product Name Circular Connector, Receptacle, 12-220, 12 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details