CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 42X5080 |
| Product Name | Circular Connector, Receptacle, 6-23, 6 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |