Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-201, 10 Position, In Line; Product Range Amphenol Aerospace 2M803-003-01NF10-201PX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10-201, 10 Position, In Line, from the Amphenol Aerospace 2M Series, features a bayonet coupling style and is designed for cable mount applications. It accommodates six crimp pin contacts and is suitable for general-purpose connections. The connector is constructed from aluminum alloy or stainless steel, ensuring durability and lightweight performance. It is not rated for immersion and is intended for use in environments where exposure to the elements is limited. The product is RoHS compliant, making it suitable for environmentally conscious projects. This connector is ideal for applications requiring frequent disconnects and is compatible with various configurations available in the 2M series.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10-201, 10 Position, In Line, from the Amphenol Aerospace 2M Series, features a bayonet coupling style and is designed for cable mount applications. It accommodates six crimp pin contacts and is suitable for general-purpose connections. The connector is constructed from aluminum alloy or stainless steel, ensuring durability and lightweight performance. It is not rated for immersion and is intended for use in environments where exposure to the elements is limited. The product is RoHS compliant, making it suitable for environmentally conscious projects. This connector is ideal for applications requiring frequent disconnects and is compatible with various configurations available in the 2M series.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-201, 10 Position, In Line; Product Range Amphenol Aerospace - 42X5042 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-201, 10 Position, In Line; Product Range Amphenol Aerospace
42X5042
Circular Connector, Receptacle, 10-201, 10 Position, In Line; Product Range Amphenol Aerospace 42X5042
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X5042
Product Name Circular Connector, Receptacle, 10-201, 10 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers