Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace 2M803-003-01MT6-4PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace - 42X4934 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace
42X4934
Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace 42X4934
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X4934
Product Name Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Y/T splitter - E11569 - ifm efector inc.
ifm efector inc.
Specs
Voltage Rating 30 to 36 volts
Current Rating 4.0 amps
View Details
3 suppliers