Amphenol Aerospace Corporation Circular Connector, Receptacle, 12-37, 12 Position, In Line; Product Range Amphenol Aerospace 2M803-003-01MT12-37PX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12-37, 12 Position, In Line; Product Range Amphenol Aerospace - 42X4909 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-37, 12 Position, In Line; Product Range Amphenol Aerospace
42X4909
Circular Connector, Receptacle, 12-37, 12 Position, In Line; Product Range Amphenol Aerospace 42X4909
CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X4909
Product Name Circular Connector, Receptacle, 12-37, 12 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-SMAN-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details