Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-201, 10 Position, In Line; Product Range Amphenol Aerospace 2M803-003-01MT10-201PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-201, 10 Position, In Line; Product Range Amphenol Aerospace - 42X4892 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-201, 10 Position, In Line; Product Range Amphenol Aerospace
42X4892
Circular Connector, Receptacle, 10-201, 10 Position, In Line; Product Range Amphenol Aerospace 42X4892
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X4892
Product Name Circular Connector, Receptacle, 10-201, 10 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details