The Amphenol Aerospace 2M803 Circular Connector is a receptacle designed for in-line applications with 8 positions. It features a bayonet coupling mechanism that allows for quick and secure mating, with a durability rating of 1,000 mating cycles. The connector is lightweight, making it suitable for applications where weight is a critical factor. It is constructed from aluminum alloy or stainless steel, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. The operating temperature range is from -65°C to +150°C, and it has an insulation resistance of 5,000 megaohms minimum. However, it is not rated for immersion and is intended for general-purpose connections that are not exposed to harsh environmental conditions for extended periods. The connector is RoHS compliant, ensuring it meets environmental regulations.
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:13Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X2641 |
| Product Name | Circular Connector, Receptacle, 8-13, 8 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |