Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace 2M803-003-01M6-4SY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace - 82X2627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace
82X2627
Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace 82X2627
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X2627
Product Name Circular Connector, Receptacle, 6-4, 6 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data