Amphenol Aerospace Corporation Circular Connector, Receptacle, 14-5, 14 Position, In Line; Product Range Amphenol Aerospace 2M803-003-01M14-5SZ

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-5, 14 Position, In Line; Product Range Amphenol Aerospace - 82X2612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-5, 14 Position, In Line; Product Range Amphenol Aerospace
82X2612
Circular Connector, Receptacle, 14-5, 14 Position, In Line; Product Range Amphenol Aerospace 82X2612
CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14-5, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X2612
Product Name Circular Connector, Receptacle, 14-5, 14 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-EEA.1T.307.CLV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers