Amphenol Aerospace Corporation Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 2M803-002-06ZNU10-26PY

Description
CIRCULAR CONNECTOR, PLUG, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-26RoH S Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-26RoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace - 41X5056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
41X5056
Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 41X5056
CIRCULAR CONNECTOR, PLUG, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-26RoH S Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-26RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X5056
Product Name Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM11 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers