Amphenol Aerospace Corporation Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 2M803-002-06NF8-13PZ

Description
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-13 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-13 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace - 41X5039 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
41X5039
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 41X5039
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-13 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-13 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X5039
Product Name Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details