Amphenol Aerospace Corporation Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace 2M803-002-06NF5-3PX

Description
CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:5-3 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:5-3 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace - 41X5018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace
41X5018
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace 41X5018
CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:5-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:5-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X5018
Product Name Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female To SMA Female Bulkhead RF Adapter - ET-SFS-SFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details