Amphenol Aerospace Corporation Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace 2M803-002-06NF12-37SN

Description
M803 37C 37#23 SKT PLUG THRD
Request a Quote Datasheet
Description
M803 37C 37#23 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M803-002-06NF12-37SN - PEI-Genesis
Philadelphia, PA, United States
M803 37C 37#23 SKT PLUG THRD

M803 37C 37#23 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace - 65W1218 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace
65W1218
Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace 65W1218
CIRCULAR CONNECTOR, PLUG, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M803-002-06NF12-37SN 65W1218
Product Name Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T14LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details