Amphenol Aerospace Corporation Circular Connector, Plug, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace 2M803-002-06MT9-19SX

Description
CIRCULAR CONNECTOR, PLUG, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:9-19RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:9-19RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace - 41X4700 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace
41X4700
Circular Connector, Plug, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace 41X4700
CIRCULAR CONNECTOR, PLUG, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:9-19RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:9-19RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X4700
Product Name Circular Connector, Plug, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

 - 222C26M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - P229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details