Amphenol Aerospace Corporation Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace 2M803-002-06MT14-5SY

Description
CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 14-5, 14 Position, Cable (part number 41X4663) features a bayonet coupling style, which allows for quick and secure mating. It is designed for use in applications requiring a lightweight and compact connector solution. The connector supports crimp socket contacts and is compliant with RoHS standards. It is suitable for general-purpose connections but is not rated for immersion, making it ideal for environments where exposure to the elements is limited. The connector is part of the 2M series, known for its durability and extensive configuration options, providing flexibility for various engineering needs.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 14-5, 14 Position, Cable (part number 41X4663) features a bayonet coupling style, which allows for quick and secure mating. It is designed for use in applications requiring a lightweight and compact connector solution. The connector supports crimp socket contacts and is compliant with RoHS standards. It is suitable for general-purpose connections but is not rated for immersion, making it ideal for environments where exposure to the elements is limited. The connector is part of the 2M series, known for its durability and extensive configuration options, providing flexibility for various engineering needs.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace - 41X4663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace
41X4663
Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace 41X4663
CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X4663
Product Name Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details