Amphenol Aerospace Corporation Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 2M803-002-06MT10-26PX

Description
CIRCULAR CONNECTOR, PLUG, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-26RoH S Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-26RoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace - 41X4881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
41X4881
Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 41X4881
CIRCULAR CONNECTOR, PLUG, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-26RoH S Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-26RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X4881
Product Name Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details