The Amphenol Aerospace Circular Connector, Plug, 9-4, 9 Position, Cable (part number 41X4992) features a bayonet coupling style, which allows for quick and secure mating. It is designed for light-duty applications and is suitable for environments where frequent disconnection is required. The connector is constructed from aluminum alloy or stainless steel, ensuring durability while maintaining a lightweight profile. It supports crimp pin contacts and is RoHS compliant. The connector is rated for a temperature range of -65°C to +150°C and offers a minimum insulation resistance of 5,000 megaohms. With a maximum of 1,000 mating cycles, it is ideal for applications that demand reliability and ease of use. However, it is not rated for immersion, making it best suited for general-purpose connections that are not exposed to harsh environmental conditions.
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:9-4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41X4992 |
| Product Name | Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |