Amphenol Aerospace Corporation Circular Connector, Plug, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace 2M803-002-06M9-19PZ

Description
CIRCULAR CONNECTOR, PLUG, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:9-19 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:9-19 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 9-19, 9 Position, Cable from the Amphenol Aerospace 2M Series features a bayonet coupling style and is designed for reliable connections in various applications. It accommodates 19 crimp pin contacts and is RoHS compliant. The connector is lightweight and suitable for environments where space and weight are critical. It is not rated for immersion, making it ideal for general-purpose connections that are not exposed to harsh elements. The connector's design allows for quick mating and unmating, enhancing usability in applications requiring frequent disconnection.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 9-19, 9 Position, Cable from the Amphenol Aerospace 2M Series features a bayonet coupling style and is designed for reliable connections in various applications. It accommodates 19 crimp pin contacts and is RoHS compliant. The connector is lightweight and suitable for environments where space and weight are critical. It is not rated for immersion, making it ideal for general-purpose connections that are not exposed to harsh elements. The connector's design allows for quick mating and unmating, enhancing usability in applications requiring frequent disconnection.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace - 41X4990 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace
41X4990
Circular Connector, Plug, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace 41X4990
CIRCULAR CONNECTOR, PLUG, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:9-19 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-19, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:9-19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X4990
Product Name Circular Connector, Plug, 9-19, 9 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASI-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers