Amphenol Aerospace Corporation Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace 2M803-002-06M12-37SX

Description
CIRCULAR CONNECTOR, PLUG, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace - 41X4718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace
41X4718
Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace 41X4718
CIRCULAR CONNECTOR, PLUG, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X4718
Product Name Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products