Amphenol Aerospace Corporation Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace 2M803-002-06M12-37PY

Description
CIRCULAR CONNECTOR, PLUG, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-37RoH S Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-37RoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace - 41X4953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace
41X4953
Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace 41X4953
CIRCULAR CONNECTOR, PLUG, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-37RoH S Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-37RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X4953
Product Name Circular Connector, Plug, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Circular Connector Assemblies - 1920-CNM12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details