Amphenol Aerospace Corporation Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 2M803-001-06NF14-12PX

Description
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-12RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-12RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace - 41X4541 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
41X4541
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 41X4541
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-12RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-12RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X4541
Product Name Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data