Amphenol Aerospace Corporation Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M803-001-06NF12-201PY

Description
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace - 41X4533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace
41X4533
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace 41X4533
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X4533
Product Name Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-NB4-13-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details