Amphenol Aerospace Corporation Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 2M803-001-06MT9-4SY

Description
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:9-4 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:9-4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace - 27X3368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
27X3368
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 27X3368
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:9-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:9-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X3368
Product Name Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug - SEA-GS-HAR-4POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details