Amphenol Aerospace Corporation Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 2M803-001-06MT14-12PY

Description
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-12RoH S Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-12RoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace - 41X4424 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
41X4424
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 41X4424
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-12RoH S Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-12RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X4424
Product Name Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1314 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details