Amphenol Aerospace Corporation Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 2M803-001-06M7-10SX

Description
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:7-10RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:7-10RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace - 27X3410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
27X3410
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 27X3410
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:7-10RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:7-10RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X3410
Product Name Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SPEC Pak ® Mid Power Panel Mount Receptacle Gasket - 115129P1 - Anderson Power Products
Specs
Mounting Panel Mount
View Details
3 suppliers