Amphenol Aerospace Corporation Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 2M803-001-06M6-7SX

Description
CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:6-7 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:6-7 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace - 27X3407 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
27X3407
Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 27X3407
CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:6-7 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:6-7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X3407
Product Name Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details