Amphenol Aerospace Corporation Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace 2M803-001-06M5-3PN

Description
M803 3C 3#23 PIN PLUG OM
Request a Quote Datasheet
Description
M803 3C 3#23 PIN PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M803-001-06M5-3PN - PEI-Genesis
Philadelphia, PA, United States
M803 3C 3#23 PIN PLUG OM

M803 3C 3#23 PIN PLUG OM

Buy Now
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace - 65W1109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace
65W1109
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace 65W1109
CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:5-3 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:5-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M803-001-06M5-3PN 65W1109
Product Name Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Standard Circular Connectors - 1-2312501-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers