Amphenol Aerospace Corporation Circular Connector Assemblies 2M801-036-16MT10-26PA

Description
26 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
26 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-2M801-036-16MT10-26PA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-2M801-036-16MT10-26PA-ND
Circular Connector Assemblies 1178-2M801-036-16MT10-26PA-ND
26 Position Circular Connector Plug, Male Pins Crimp

26 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 26Pos, Cable; Product Range Amphenol Aerospace - 82AH3789 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26Pos, Cable; Product Range Amphenol Aerospace
82AH3789
Circular Connector, Plug, 26Pos, Cable; Product Range Amphenol Aerospace 82AH3789
CIRCULAR CONNECTOR, PLUG, 26POS, CABLE; Product Range:2M801 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 26POS, CABLE; Product Range:2M801 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-2M801-036-16MT10-26PA-ND 82AH3789
Product Name Circular Connector Assemblies Circular Connector, Plug, 26Pos, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers