Amphenol Aerospace Corporation Circular Connector, Receptacle, 17-85, 85 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02ZNU17-85PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Receptacle 17-85, is designed for applications requiring a robust and reliable connection. This receptacle features 85 positions and is suitable for wall mounting, making it ideal for various aerospace and industrial applications. The connector utilizes crimp pin contacts and has a threaded coupling style, ensuring secure connections. It is compliant with RoHS regulations, indicating it meets environmental standards. The materials used include aluminum alloy or stainless steel for the shell, with silicone rubber gaskets, providing durability and resistance to environmental factors. This connector is part of the 2M Series, known for its compact size and lightweight design, which can help reduce overall system weight without compromising performance.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Receptacle 17-85, is designed for applications requiring a robust and reliable connection. This receptacle features 85 positions and is suitable for wall mounting, making it ideal for various aerospace and industrial applications. The connector utilizes crimp pin contacts and has a threaded coupling style, ensuring secure connections. It is compliant with RoHS regulations, indicating it meets environmental standards. The materials used include aluminum alloy or stainless steel for the shell, with silicone rubber gaskets, providing durability and resistance to environmental factors. This connector is part of the 2M Series, known for its compact size and lightweight design, which can help reduce overall system weight without compromising performance.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-85, 85 Position, Flange; Product Range Amphenol Aerospace - 17X0077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-85, 85 Position, Flange; Product Range Amphenol Aerospace
17X0077
Circular Connector, Receptacle, 17-85, 85 Position, Flange; Product Range Amphenol Aerospace 17X0077
CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X0077
Product Name Circular Connector, Receptacle, 17-85, 85 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details