CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 27X3181 |
| Product Name | Circular Connector, Receptacle, 2 Position, Panel; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |