M801 4C 4#23 SKT RECP THRD
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M801-010-02NF6-4SA | 65W1052 |
| Product Name | Circular Connector, Receptacle, 4 Position, Panel; Product Range Amphenol Aerospace | |
| Gender | Female / Jack |