Amphenol Aerospace Corporation Circular Connector, Receptacle, 3 Position, Panel; Product Range Amphenol Aerospace 2M801-010-02NF5-3SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Position, Panel; Product Range Amphenol Aerospace - 27X3145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Product Range Amphenol Aerospace
27X3145
Circular Connector, Receptacle, 3 Position, Panel; Product Range Amphenol Aerospace 27X3145
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X3145
Product Name Circular Connector, Receptacle, 3 Position, Panel; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details