Amphenol Aerospace Corporation Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Aerospace 2M801-010-02NF17-14SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Aerospace - 27X3137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Aerospace
27X3137
Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Aerospace 27X3137
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X3137
Product Name Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - Q200A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details